Proto® Industrial Tools Box End Wrench J1170

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 15/16 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER 15/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 15/16 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER 15/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1170 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1170
Box End Wrench J1170
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 15/16 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER 15/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 6 15/16 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 37/64 INCH SMALLER END OUTER DIAMETER
  • 15/32 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 17/64 INCH X 15/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.2 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1170
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details