Proto® Industrial Tools Combination Wrench FM-39.10

Description
ALLOY STEEL MATERIAL SATIN FINISH 4 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 27/32 INCH W OPEN END X 39/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 4 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 27/32 INCH W OPEN END X 39/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - FM-39.10 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
FM-39.10
Combination Wrench FM-39.10
ALLOY STEEL MATERIAL SATIN FINISH 4 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 27/32 INCH W OPEN END X 39/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 4 1/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 10 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • 1/4 INCH X 13/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 0.06 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 27/32 INCH W OPEN END X 39/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-39.10
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers