Proto® Industrial Tools SOCKET WRENCH FM-76.27

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 27 MM SOCKET SIZE 27 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 27 MM SOCKET SIZE 27 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.27 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.27
SOCKET WRENCH FM-76.27
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 27 MM SOCKET SIZE 27 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 11 1/32 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 27 MM SOCKET SIZE
  • 27 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 2.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.27
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details