Proto® Industrial Tools Combination Wrench J1207EF

Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 1/4 INCH HEAD DIMENSION 1/8 INCH W OPEN END X 3/8 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 1/4 INCH HEAD DIMENSION 1/8 INCH W OPEN END X 3/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1207EF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1207EF
Combination Wrench J1207EF
ALLOY STEEL MATERIAL SATIN FINISH 3 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 1/4 INCH HEAD DIMENSION 1/8 INCH W OPEN END X 3/8 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/32 SMALLER END SIZE - FRACTIONAL
  • 7/32 LARGER END SIZE - FRACTIONAL
  • 7/32 INCH SMALLER END SIZE
  • 7/32 INCH LARGER END SIZE
  • 5/32 INCH X 1/8 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.02 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 1/4 INCH
  • HEAD DIMENSION 1/8 INCH W OPEN END X 3/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1207EF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details