Proto® Industrial Tools WRENCH SET J1200HBASD

Description
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 PIECE(S) 2.25 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 PIECE(S) 2.25 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J1200HBASD - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J1200HBASD
WRENCH SET J1200HBASD
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 PIECE(S) 2.25 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
  • 12 POINT COMBINATION TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 PIECE(S)
  • 2.25 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200HBASD
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details