Proto® Industrial Tools SOCKET WRENCH FM-76.24

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 27/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 24 MM SOCKET SIZE 24 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.46 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 27/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 24 MM SOCKET SIZE 24 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.46 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.24 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.24
SOCKET WRENCH FM-76.24
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 27/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 24 MM SOCKET SIZE 24 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.46 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 9 27/32 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 24 MM SOCKET SIZE
  • 24 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 1.46 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.24
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details