Proto® Industrial Tools Open End Wrench FM-45.32

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 11 7/32 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 0.92 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 11 7/32 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 0.92 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.32 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.32
Open End Wrench FM-45.32
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 11 7/32 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 0.92 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 11 7/32 INCH OVERALL LENGTH
  • 32 SMALLER END SIZE IN MM
  • 32 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 15/32 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 2 19/32 INCH
  • WEIGHT 0.92 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.32
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details