Proto® Industrial Tools Combination Wrench E117702

Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 35/64 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.77 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 55/64 INCH W X 1 5/16 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 35/64 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.77 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 55/64 INCH W X 1 5/16 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E117702 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E117702
Combination Wrench E117702
VANADIUM STEEL MATERIAL CHROME FINISH 12 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 35/64 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.77 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 55/64 INCH W X 1 5/16 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 12 33/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 22 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • FORGED PROCESS
  • 35/64 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.77 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 55/64 INCH W X 1 5/16 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117702
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details