Proto® Industrial Tools RATCHETING BOX END WRENCH J1191LO

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 1/2 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.15 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 1/2 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - J1191LO - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
J1191LO
RATCHETING BOX END WRENCH J1191LO
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 1/2 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.15 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1191LO
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details