Proto® Industrial Tools Combination Wrench J1209TF

Description
ALLOY STEEL MATERIAL SATIN FINISH 3 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 21/64 INCH HEAD DIMENSION 5/8 INCH W OPEN END X 7/16 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 3 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 21/64 INCH HEAD DIMENSION 5/8 INCH W OPEN END X 7/16 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1209TF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1209TF
Combination Wrench J1209TF
ALLOY STEEL MATERIAL SATIN FINISH 3 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 21/64 INCH HEAD DIMENSION 5/8 INCH W OPEN END X 7/16 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 7/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • 9/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 3/16 INCH X 5/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.04 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 21/64 INCH
  • HEAD DIMENSION 5/8 INCH W OPEN END X 7/16 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1209TF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details