Proto® Industrial Tools RATCHETING BOX END WRENCH J1193MLO

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 12 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.33 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 12 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.33 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - J1193MLO - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
J1193MLO
RATCHETING BOX END WRENCH J1193MLO
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 12 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.33 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 6 7/8 INCH OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 12 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 12 MM LARGER END SIZE
  • FORGED PROCESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • WEIGHT 0.33 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1193MLO
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details