Proto® Industrial Tools HEX KEY E120604

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 1/8 INCH HEX SIZE 1/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.04 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 1/8 INCH HEX SIZE 1/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.04 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120604 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120604
HEX KEY E120604
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 1/8 INCH HEX SIZE 1/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.04 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 21/32 INCH DRIVE ARM LENGTH
  • 1/8 INCH HEX SIZE
  • 1/8 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 29/32 INCH
  • WEIGHT 0.04 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120604
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details