Proto® Industrial Tools Open End Wrench FM-45.34

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 5/32 INCH OVERALL LENGTH 34 SMALLER END SIZE IN MM 34 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 1.29 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 5/32 INCH OVERALL LENGTH 34 SMALLER END SIZE IN MM 34 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 1.29 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.34 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.34
Open End Wrench FM-45.34
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 5/32 INCH OVERALL LENGTH 34 SMALLER END SIZE IN MM 34 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 19/32 INCH WEIGHT 1.29 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 12 5/32 INCH OVERALL LENGTH
  • 34 SMALLER END SIZE IN MM
  • 34 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 15/32 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 2 19/32 INCH
  • WEIGHT 1.29 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.34
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details