Proto® Industrial Tools Open End Wrench FM-22.8X9

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 1/2 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 45/64 INCH X 25/32 INCH WEIGHT 0.04 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 1/2 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 45/64 INCH X 25/32 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-22.8X9 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-22.8X9
Open End Wrench FM-22.8X9
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 1/2 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 45/64 INCH X 25/32 INCH WEIGHT 0.04 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 1/8 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 45/64 INCH X 25/32 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-22.8X9
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details