Proto® Industrial Tools Open End Wrench FM-34.9

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 35/64 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 47/64 INCH WEIGHT 0.04 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 35/64 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 47/64 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.9 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.9
Open End Wrench FM-34.9
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 35/64 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 47/64 INCH WEIGHT 0.04 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 35/64 INCH OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • ANGLE STYLE
  • 1/8 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 47/64 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.9
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details