Proto® Industrial Tools SOCKET WRENCH FM-76.28

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 27/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 28 MM SOCKET SIZE 28 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 27/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 28 MM SOCKET SIZE 28 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.28 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.28
SOCKET WRENCH FM-76.28
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 27/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 28 MM SOCKET SIZE 28 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 2.09 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 11 27/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 28 MM SOCKET SIZE
  • 28 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 2.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.28
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details