Proto® Industrial Tools Wrench Set J1100D-M

Description
7-1/2 DEGREE OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.04 LB COATING POLISHED SET CONTENTS (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 18 MM, (1) 17 MM X 19 MM
Datasheet
Description
7-1/2 DEGREE OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.04 LB COATING POLISHED SET CONTENTS (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 18 MM, (1) 17 MM X 19 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1100D-M - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1100D-M
Wrench Set J1100D-M
7-1/2 DEGREE OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.04 LB COATING POLISHED SET CONTENTS (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 18 MM, (1) 17 MM X 19 MM
  • 7-1/2 DEGREE OFFSET BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 7 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.04 LB
  • COATING POLISHED
  • SET CONTENTS (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 18 MM, (1) 17 MM X 19 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1100D-M
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details