Proto® Industrial Tools Box End Wrench FM-55.12AVSE

Description
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/16 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.23 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/16 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.23 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-55.12AVSE - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-55.12AVSE
Box End Wrench FM-55.12AVSE
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/16 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.23 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • SINGLE END TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 53/64 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.23 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-55.12AVSE
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details