Proto® Industrial Tools Open End Wrench FM-34.16

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 19/64 INCH WEIGHT 0.14 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 19/64 INCH WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.16 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.16
Open End Wrench FM-34.16
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 19/64 INCH WEIGHT 0.14 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • ANGLE STYLE
  • 11/64 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 1 19/64 INCH
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.16
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details