Proto® Industrial Tools Box End Wrench J1073M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 45/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 17/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.94 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 45/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 17/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.94 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1073M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1073M
Box End Wrench J1073M
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 45/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 17/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.94 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 13 45/64 INCH OVERALL LENGTH
  • 22 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • 1 11/32 INCH SMALLER END OUTER DIAMETER
  • 1 17/64 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.94 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1073M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details