Proto® Industrial Tools WRENCH SET J1200MHASD

Description
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 3.46 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 3.46 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J1200MHASD - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J1200MHASD
WRENCH SET J1200MHASD
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 3.46 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
  • 6 POINT COMBINATION TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 10 PIECE(S)
  • 3.46 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200MHASD
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details