Proto® Industrial Tools HEX KEY E120217

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 3/4 INCH HEX SIZE 3/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 3/4 INCH HEX SIZE 3/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120217 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120217
HEX KEY E120217
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 3/4 INCH HEX SIZE 3/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7 53/64 INCH DRIVE ARM LENGTH
  • 3/4 INCH HEX SIZE
  • 3/4 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 3 1/2 INCH
  • WEIGHT 2.89 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120217
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details