Proto® Industrial Tools FLARE NUT WRENCH E117388

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E117388 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E117388
FLARE NUT WRENCH E117388
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 15/32 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH X 19/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 45/64 INCH W X 49/64 INCH W
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117388
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details