Proto® Industrial Tools Ratcheting Box End Wrench J1185M-A

Description
DOUBLE END, OFFSET TYPE 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1185 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1185 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1185M-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1185M-A
Ratcheting Box End Wrench J1185M-A
DOUBLE END, OFFSET TYPE 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1185 MODEL
  • DOUBLE END, OFFSET TYPE
  • 15 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 12
  • BOX SHAPE DOUBLE HEX
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • 1185 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1185M-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details