Proto® Industrial Tools Box End Wrench FM-55.16AVSE

Description
SINGLE END TYPE 8 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1 1/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 33/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.34 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
SINGLE END TYPE 8 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1 1/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 33/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.34 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-55.16AVSE - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-55.16AVSE
Box End Wrench FM-55.16AVSE
SINGLE END TYPE 8 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1 1/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 33/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.34 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • SINGLE END TYPE
  • 8 1/16 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 1 1/16 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 33/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.34 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-55.16AVSE
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details