Proto® Industrial Tools SOCKET WRENCH FM-76.19

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 19 MM SOCKET SIZE 19 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.95 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 19 MM SOCKET SIZE 19 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.95 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.19 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.19
SOCKET WRENCH FM-76.19
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 19 MM SOCKET SIZE 19 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.95 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 8 1/32 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 19 MM SOCKET SIZE
  • 19 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.95 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.19
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details