Proto® Industrial Tools Ratcheting Box End Wrench J1187M-A

Description
DOUBLE END, OFFSET TYPE 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1187 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1187 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1187M-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1187M-A
Ratcheting Box End Wrench J1187M-A
DOUBLE END, OFFSET TYPE 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1187 MODEL
  • DOUBLE END, OFFSET TYPE
  • 19 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 12
  • BOX SHAPE DOUBLE HEX
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • 1187 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1187M-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details