Proto® Industrial Tools Box End Wrench J1135SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1 5/64 INCH SMALLER END OUTER DIAMETER 63/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH X 1/2 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.75 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1 5/64 INCH SMALLER END OUTER DIAMETER 63/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH X 1/2 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.75 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1135SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1135SPL
Box End Wrench J1135SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1 5/64 INCH SMALLER END OUTER DIAMETER 63/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH X 1/2 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.75 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 11 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 1 5/64 INCH SMALLER END OUTER DIAMETER
  • 63/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 33/64 INCH X 1/2 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 0.75 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1135SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details