Proto® Industrial Tools Box End Wrench J1130SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/4 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 59/64 INCH SMALLER END OUTER DIAMETER 53/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 29/64 INCH X 25/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.4 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/4 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 59/64 INCH SMALLER END OUTER DIAMETER 53/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 29/64 INCH X 25/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.4 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1130SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1130SPL
Box End Wrench J1130SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/4 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 59/64 INCH SMALLER END OUTER DIAMETER 53/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 29/64 INCH X 25/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.4 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 9 3/4 INCH OVERALL LENGTH
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 59/64 INCH SMALLER END OUTER DIAMETER
  • 53/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 29/64 INCH X 25/64 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1130SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details