Proto® Industrial Tools ADJUSTABLE WRENCH E187472

Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 3 15/64 INCH W X 3/4 INCH THK WEIGHT 1.65 LB
Datasheet
Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 3 15/64 INCH W X 3/4 INCH THK WEIGHT 1.65 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - E187472 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
E187472
ADJUSTABLE WRENCH E187472
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 3 15/64 INCH W X 3/4 INCH THK WEIGHT 1.65 LB
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 12 INCH OVERALL LENGTH
  • 1 1/2 INCH MAX. JAW CAPACITY
  • 1 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO[R] BRAND
  • HEAD SIZE 3 15/64 INCH W X 3/4 INCH THK
  • WEIGHT 1.65 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E187472
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details