Proto® Industrial Tools RATCHET WRENCH GW-9946R

Description
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 7 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WITH 60 TOOTH DESIGN WEIGHT 0.5 LB
Datasheet
Description
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 7 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WITH 60 TOOTH DESIGN WEIGHT 0.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - GW-9946R - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
GW-9946R
RATCHET WRENCH GW-9946R
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 7 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WITH 60 TOOTH DESIGN WEIGHT 0.5 LB
  • QUICK RELEASE, PEAR HEAD TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • FULL POLISH FINISH
  • 7 1/4 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • HANDLE TYPE BI MATERIAL ERGONOMIC
  • WITH 60 TOOTH DESIGN
  • WEIGHT 0.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number GW-9946R
Product Name RATCHET WRENCH
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details