Proto® Industrial Tools SOCKET WRENCH FM-76.32

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 32 MM SOCKET SIZE 32 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.09 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 32 MM SOCKET SIZE 32 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.32 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.32
SOCKET WRENCH FM-76.32
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 32 MM SOCKET SIZE 32 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.09 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 12 63/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 32 MM SOCKET SIZE
  • 32 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 3.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.32
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details