Proto® Industrial Tools Open End Wrench FM-45.65

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 18 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE FORGED, HARDENED PROCESS 23/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 9/64 INCH WEIGHT 5.43 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 18 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE FORGED, HARDENED PROCESS 23/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 9/64 INCH WEIGHT 5.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.65 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.65
Open End Wrench FM-45.65
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 18 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE FORGED, HARDENED PROCESS 23/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 9/64 INCH WEIGHT 5.43 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 18 1/2 INCH OVERALL LENGTH
  • 65 SMALLER END SIZE IN MM
  • 65 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 23/32 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 5 9/64 INCH
  • WEIGHT 5.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.65
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details