Proto® Industrial Tools Box End Wrench J1079M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 17 13/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER 1 43/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.76 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 17 13/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER 1 43/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.76 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1079M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1079M
Box End Wrench J1079M
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 17 13/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER 1 43/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.76 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 17 13/64 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 32 LARGER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 32 MM LARGER END SIZE
  • 1 25/32 INCH SMALLER END OUTER DIAMETER
  • 1 43/64 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 1.76 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1079M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details