Proto® Industrial Tools FLARE NUT WRENCH FN-1314MP

Description
DOUBLE END TYPE FULL POLISH FINISH 7 9/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE 25/64 INCH X 29/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 1/64 INCH W X 1 5/64 INCH W WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END TYPE FULL POLISH FINISH 7 9/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE 25/64 INCH X 29/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 1/64 INCH W X 1 5/64 INCH W WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - FN-1314MP - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
FN-1314MP
FLARE NUT WRENCH FN-1314MP
DOUBLE END TYPE FULL POLISH FINISH 7 9/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE 25/64 INCH X 29/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 1/64 INCH W X 1 5/64 INCH W WEIGHT 0.26 LB
  • DOUBLE END TYPE
  • FULL POLISH FINISH
  • 7 9/16 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • 25/64 INCH X 29/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 1 1/64 INCH W X 1 5/64 INCH W
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FN-1314MP
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details