Proto® Industrial Tools FLARE NUT WRENCH E117394

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 25/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 33/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 15/64 INCH W X 1 5/16 INCH W WEIGHT 0.4 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 25/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 33/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 15/64 INCH W X 1 5/16 INCH W WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E117394 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E117394
FLARE NUT WRENCH E117394
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 25/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 33/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 15/64 INCH W X 1 5/16 INCH W WEIGHT 0.4 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 25/64 INCH OVERALL LENGTH
  • 17 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 17 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • FORGED PROCESS
  • 15/32 INCH X 33/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 1 15/64 INCH W X 1 5/16 INCH W
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117394
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details