Proto® Industrial Tools HEX KEY E120216

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 31/32 INCH DRIVE ARM LENGTH 11/16 INCH HEX SIZE 11/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 5/32 INCH WEIGHT 1.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 31/32 INCH DRIVE ARM LENGTH 11/16 INCH HEX SIZE 11/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 5/32 INCH WEIGHT 1.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120216 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120216
HEX KEY E120216
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 31/32 INCH DRIVE ARM LENGTH 11/16 INCH HEX SIZE 11/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 3 5/32 INCH WEIGHT 1.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 31/32 INCH DRIVE ARM LENGTH
  • 11/16 INCH HEX SIZE
  • 11/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 3 5/32 INCH
  • WEIGHT 1.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120216
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details