Proto® Industrial Tools Open End Wrench FM-45.75

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 19 11/16 INCH OVERALL LENGTH 75 SMALLER END SIZE IN MM 75 MM SMALLER END SIZE FORGED, HARDENED PROCESS 13/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 15/16 INCH WEIGHT 7.47 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 19 11/16 INCH OVERALL LENGTH 75 SMALLER END SIZE IN MM 75 MM SMALLER END SIZE FORGED, HARDENED PROCESS 13/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 15/16 INCH WEIGHT 7.47 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.75 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.75
Open End Wrench FM-45.75
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 19 11/16 INCH OVERALL LENGTH 75 SMALLER END SIZE IN MM 75 MM SMALLER END SIZE FORGED, HARDENED PROCESS 13/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5 15/16 INCH WEIGHT 7.47 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 19 11/16 INCH OVERALL LENGTH
  • 75 SMALLER END SIZE IN MM
  • 75 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 13/16 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 5 15/16 INCH
  • WEIGHT 7.47 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.75
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details