Proto® Industrial Tools Box End Wrench E117376

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 41/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 21/32 INCH SMALLER END OUTER DIAMETER 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 5/8 INCH X 19/32 INCH HEAD THICKNESS WEIGHT 1.4 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 41/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 21/32 INCH SMALLER END OUTER DIAMETER 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 5/8 INCH X 19/32 INCH HEAD THICKNESS WEIGHT 1.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E117376 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E117376
Box End Wrench E117376
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 41/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE 1 21/32 INCH SMALLER END OUTER DIAMETER 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 5/8 INCH X 19/32 INCH HEAD THICKNESS WEIGHT 1.4 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 14 41/64 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 32 LARGER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 32 MM LARGER END SIZE
  • 1 21/32 INCH SMALLER END OUTER DIAMETER
  • 1/8 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 5/8 INCH X 19/32 INCH HEAD THICKNESS
  • WEIGHT 1.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117376
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details