Proto® Industrial Tools Combination Wrench J1207M-T500

Description
131.1 MM OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5.9 MM X 4.4 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 10.3 MM BOX END DIAMETER X 15.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
131.1 MM OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5.9 MM X 4.4 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 10.3 MM BOX END DIAMETER X 15.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1207M-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1207M-T500
Combination Wrench J1207M-T500
131.1 MM OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5.9 MM X 4.4 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 10.3 MM BOX END DIAMETER X 15.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 131.1 MM OVERALL LENGTH
  • 7 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 5.9 MM X 4.4 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.04 LB
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIMENSION 10.3 MM BOX END DIAMETER X 15.1 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1207M-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details