Proto® Industrial Tools Box End Wrench J1139

Description
13-1/8 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER-1 1/4 INCH X-1 1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13-1/8 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER-1 1/4 INCH X-1 1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1139 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1139
Box End Wrench J1139
13-1/8 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER-1 1/4 INCH X-1 1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13-1/8 INCH OVERALL LENGTH
  • 19.05 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER-1 1/4 INCH X-1 1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1139
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details