Proto® Industrial Tools Ratcheting Box End Wrench J1182M-A

Description
DOUBLE END, OFFSET TYPE 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1182 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1182 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1182M-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1182M-A
Ratcheting Box End Wrench J1182M-A
DOUBLE END, OFFSET TYPE 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1182 MODEL
  • DOUBLE END, OFFSET TYPE
  • 9 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • 1182 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1182M-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details