Proto® Industrial Tools HEX KEY E120608

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 3/4 INCH DRIVE ARM LENGTH 1/4 INCH HEX SIZE 1/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.23 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 3/4 INCH DRIVE ARM LENGTH 1/4 INCH HEX SIZE 1/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.23 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120608 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120608
HEX KEY E120608
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 3/4 INCH DRIVE ARM LENGTH 1/4 INCH HEX SIZE 1/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.23 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 3/4 INCH DRIVE ARM LENGTH
  • 1/4 INCH HEX SIZE
  • 1/4 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 1/2 INCH
  • WEIGHT 0.23 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120608
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details