Proto® Industrial Tools Combination Wrench FM-39.17

Description
ALLOY STEEL MATERIAL SATIN FINISH 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.23 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.23 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - FM-39.17 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
FM-39.17
Combination Wrench FM-39.17
ALLOY STEEL MATERIAL SATIN FINISH 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.23 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 6 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 17 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 17 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 25/64 INCH X 17/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 0.23 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-39.17
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details