Proto® Industrial Tools Wrench Set J1200FBASD

Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL BLACK OXIDE FINISH 14 PIECE(S) 9.7 POUND WEIGHT 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
Datasheet
Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL BLACK OXIDE FINISH 14 PIECE(S) 9.7 POUND WEIGHT 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1200FBASD - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1200FBASD
Wrench Set J1200FBASD
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL BLACK OXIDE FINISH 14 PIECE(S) 9.7 POUND WEIGHT 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
  • COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE
  • FORGED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 14 PIECE(S)
  • 9.7 POUND WEIGHT
  • 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT
  • APPLICABLE STANDARD ASME B107.100
  • INCLUDES (1) CANVAS TOOL POUCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200FBASD
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details