Proto® Industrial Tools Combination Wrench J1210HA

Description
ALLOY STEEL MATERIAL SATIN FINISH 5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 5/16 INCH HEAD DIMENSION 45/64 INCH W OPEN END X 33/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 5/16 INCH HEAD DIMENSION 45/64 INCH W OPEN END X 33/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1210HA - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1210HA
Combination Wrench J1210HA
ALLOY STEEL MATERIAL SATIN FINISH 5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 5/16 INCH HEAD DIMENSION 45/64 INCH W OPEN END X 33/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 17/64 INCH X 3/16 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.08 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 5/16 INCH
  • HEAD DIMENSION 45/64 INCH W OPEN END X 33/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1210HA
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details