Proto® Industrial Tools Ratcheting Box End Wrench J1186

Description
7-3/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE OUTER DIAMETER 1-19/64 INCH X 1-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7-3/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE OUTER DIAMETER 1-19/64 INCH X 1-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1186 - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1186
Ratcheting Box End Wrench J1186
7-3/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE OUTER DIAMETER 1-19/64 INCH X 1-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 7-3/4 INCH OVERALL LENGTH
  • 15.875 SMALLER END SIZE IN MM
  • 19.05 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • OUTER DIAMETER 1-19/64 INCH X 1-7/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1186
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details