Proto® Industrial Tools Box End Wrench J1057M

Description
DOUBLE END ANGLE TYPE 225.2 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .472 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 18 MM LARGER END OUTER DIAMETER 19.2 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END ANGLE TYPE 225.2 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .472 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 18 MM LARGER END OUTER DIAMETER 19.2 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1057M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1057M
Box End Wrench J1057M
DOUBLE END ANGLE TYPE 225.2 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .472 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 18 MM LARGER END OUTER DIAMETER 19.2 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END ANGLE TYPE
  • 225.2 MM OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • .472 SMALLER END SIZE - DECIMAL
  • .512 LARGER END SIZE - DECIMAL
  • 12 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 12 POINT(S)
  • 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 18 MM
  • LARGER END OUTER DIAMETER 19.2 MM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1057M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details