Proto® Industrial Tools SOCKET WRENCH FM-76.6

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 6 MM SOCKET SIZE 6 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.07 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 6 MM SOCKET SIZE 6 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.6 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.6
SOCKET WRENCH FM-76.6
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 6 MM SOCKET SIZE 6 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.07 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 4 1/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 6 MM SOCKET SIZE
  • 6 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.6
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details