Proto® Industrial Tools PIN WRENCH FA-125A.50

Description
FULL POLISH FINISH 7 61/64 INCH OVERALL LENGTH 35 TO 50 MM HEAD DIAMETER 35 TO 50 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH HOOK THICKNESS 5/32 INCH HEAD THICKNESS 15/64 INCH HEIGHT 7/16 INCH WEIGHT 0.37 LB
Datasheet
Description
FULL POLISH FINISH 7 61/64 INCH OVERALL LENGTH 35 TO 50 MM HEAD DIAMETER 35 TO 50 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH HOOK THICKNESS 5/32 INCH HEAD THICKNESS 15/64 INCH HEIGHT 7/16 INCH WEIGHT 0.37 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-125A.50 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-125A.50
PIN WRENCH FA-125A.50
FULL POLISH FINISH 7 61/64 INCH OVERALL LENGTH 35 TO 50 MM HEAD DIAMETER 35 TO 50 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH HOOK THICKNESS 5/32 INCH HEAD THICKNESS 15/64 INCH HEIGHT 7/16 INCH WEIGHT 0.37 LB
  • FULL POLISH FINISH
  • 7 61/64 INCH OVERALL LENGTH
  • 35 TO 50 MM HEAD DIAMETER
  • 35 TO 50 HEAD DIAMETER IN MM
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 1 31/32 INCH
  • HOOK THICKNESS 5/32 INCH
  • HEAD THICKNESS 15/64 INCH
  • HEIGHT 7/16 INCH
  • WEIGHT 0.37 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-125A.50
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details